"Frequency Modulator, Spread Spectrum Clock Generator IC 160MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Clock Generator, 160MHz, CMOS, PDSO8
IC FREQ MOD 8TSSOP
IC FREQ MOD EMI REDUCTION 8TSSOP
Frequency Modulator, Spread Spectrum Clock Generator IC 160MHz 1 8-TSSOP (0.173", 4.40mm Width)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ASM3P2814BF-08TR-ND | ASM3P2814BF-08TR | ASM3P2814BF-08TR | ASM3P2814BF-08TR | ASM3P2814BF-08TR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL | CMOS | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |