"Frequency Modulator, Spread Spectrum Clock Generator IC 160MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Standard Peak EMI Reduction IC, SOIC-8 Narrow Body, 2500-REEL Product overview: ASM3P2814AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2814AF-08SR
Manufacturer: ON Semiconductor
Win Source Part Number: 911768-ASM3P2814AF-0
Operating Temperature Range: 0°C ~ 70°C
Features: Frequency Modulator, Spread Spectrum Clock Generator IC 160MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ASM3P28
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FREQ MOD EMI REDUCTION 8SOIC
IC FREQ MOD EMI REDUCTION 8SOIC
Frequency Modulator, Spread Spectrum Clock Generator IC 160MHz 1 8-SOIC (0.154", 3.90mm Width)
IC FREQ MOD 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ASM3P2814AF-08SR-ND | 728-ASM3P2814AF-08SR | 911768-ASM3P2814AF-08SR | ASM3P2814AF-08SR | ASM3P2814AF-08SR | ASM3P2814AF-08SR | ASM3P2814AF-08SR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2814AF-08SR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | Clock Generator | Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | |
| Bus Interface | CMOS; TTL | CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | |||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; 8-SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |