"Frequency Modulator, Spread Spectrum Clock Generator IC 80MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Clock Generator, 80MHz, CMOS, PDSO8
Win Source Part Number: 995045-ASM3P2812AF-0
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Modulator, Spread Spectrum Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 80MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSASM3P2812AF-08
Base Product Number: ASM3P28
Product Status: Obsolete
Standard Peak EMI Reduction IC, TSSOP 3.0x4.4x1.20mm Lead Count 8, 2500-REEL Product overview: ASM3P2812AF-08TR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2812AF-08TR
IC FREQ MOD EMI REDUCTION 8TSSOP
IC FREQ MOD 8TSSOP
Frequency Modulator, Spread Spectrum Clock Generator IC 80MHz 1 8-TSSOP (0.173", 4.40mm Width)
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ASM3P2812AF-08TR-ND | ASM3P2812AF-08TR | 995045-ASM3P2812AF-08TR | 728-ASM3P2812AF-08TR | ASM3P2812AF-08TR | ASM3P2812AF-08TR | ASM3P2812AF-08TR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; TTL | CMOS | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; 8-TSSOP (0.173", 4.40mm Width) | Tape and Reel | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |