onsemi Clock Generators, PLLs, Frequency Synthesizers ASM3P2812AF-08SR

Description
"Frequency Modulator, Spread Spectrum Clock Generator IC 80MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Frequency Modulator, Spread Spectrum Clock Generator IC 80MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ASM3P2812AF-08SR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ASM3P2812AF-08SR-ND
Clock Generators, PLLs, Frequency Synthesizers ASM3P2812AF-08SR-ND
"Frequency Modulator, Spread Spectrum Clock Generator IC 80MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Frequency Modulator, Spread Spectrum Clock Generator IC 80MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
728-ASM3P2812AF-08SR
SOIC Clock and Timing IC 728-ASM3P2812AF-08SR
Standard Peak EMI Reduction IC, SOIC-8 Narrow Body, 2500-REEL Product overview: ASM3P2812AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2812AF-08SR can be used for catalog matching and distributor lookup.

Standard Peak EMI Reduction IC, SOIC-8 Narrow Body, 2500-REEL Product overview: ASM3P2812AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2812AF-08SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2812AF-08SR - 048571-ASM3P2812AF-08SR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2812AF-08SR
048571-ASM3P2812AF-08SR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2812AF-08SR 048571-ASM3P2812AF-08SR
Manufacturer: ON Semiconductor Win Source Part Number: 048571-ASM3P2812AF-0 8SR Packaging: Reel - TR Type: Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 048571-ASM3P2812AF-08SR
Packaging: Reel - TR
Type: Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ASM3P2812AF-08SR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ASM3P2812AF-08SR
Clock Generators, PLLs, Frequency Synthesizers ASM3P2812AF-08SR
Frequency Modulator, Spread Spectrum Clock Generator IC 80MHz 1 8-SOIC (0.154", 3.90mm Width)

Frequency Modulator, Spread Spectrum Clock Generator IC 80MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2812AF-08SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ASM3P2812AF-08SR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ASM3P2812AF-08SR
IC FREQ MOD 8SOIC

IC FREQ MOD 8SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2812AF-08SR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ASM3P2812AF-08SR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ASM3P2812AF-08SR
IC FREQ MOD EMI REDUCTION 8SOIC

IC FREQ MOD EMI REDUCTION 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ASM3P2812AF-08SR-ND 728-ASM3P2812AF-08SR 048571-ASM3P2812AF-08SR ASM3P2812AF-08SR ASM3P2812AF-08SR ASM3P2812AF-08SR
Product Name Clock Generators, PLLs, Frequency Synthesizers SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2812AF-08SR Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL CMOS; TTL; CMOS, TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel Surface Mount; 8-SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data