Standard Peak EMI Reducing Solution, TSOP-6, 3000-REEL Product overview: ASM3P2780AF-06OR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2780AF-06OR
Clock Generator, 50MHz, CMOS, PDSO6
Manufacturer: ON Semiconductor
Win Source Part Number: 60004-ASM3P2780AF-06
Packaging: Tape and Reel
Type: Frequency Modulator, Spread Spectrum Clock Generator
Mounting Style: SMD
Frequency - Max: 50MHz
Input: Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: ASM3P2780
Categories: Integrated Circuits
Supplier Device Package: 6-TSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Introduction Date: January 01, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: ASM3P2780A
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.6V
IC FREQ MOD 4X EMI REDUCT 6TSOP
Frequency Modulator, Spread Spectrum Clock Generator IC 50MHz 1 SOT-23-6 Thin, TSOT-23-6
IC FREQ MOD 6TSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-ASM3P2780AF-06OR | ASM3P2780AF-06OR | 60004-ASM3P2780AF-06OR | ASM3P2780AF-06OR | ASM3P2780AF-06OR | ASM3P2780AF-06OR |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2780AF-06OR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount | Surface Mount; Surface Mount | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | ||
| Frequency | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Features / Standards | RoHS | RoHS | RoHS |