Manufacturer: ON Semiconductor
Win Source Part Number: 078568-ASM3P2779AF-0
Packaging: Reel - TR
Type: Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Frequency Modulator, Spread Spectrum Clock Generator IC 30MHz 1 SOT-23-6 Thin, TSOT-23-6
Standard Peak EMI Reducing Solution, TSOP-6, 3000-REEL Product overview: ASM3P2779AF-06OR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2779AF-06OR
Clock Generator, 30MHz, CMOS, PDSO6
Clock Generator, 30MHz, CMOS, PDSO6
IC FREQ MOD 6TSOP
Frequency Modulator, Spread Spectrum Clock Generator IC 30MHz 1 SOT-23-6 Thin, TSOT-23-6
Frequency Modulator, Spread Spectrum Clock Generator IC 30MHz 1 SOT-23-6 Thin, TSOT-23-6
IC FREQ MOD 4X EMI REDUCT 6TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 078568-ASM3P2779AF-06OR | ASM3P2779AF-06OR-ND | 728-ASM3P2779AF-06OR | ASM3P2779AF-06OR | ASM3P2779AF-06OR | ASM3P2779AF-06OR | ASM3P2779AF-06OR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2779AF-06OR | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; 6-TSOP | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | Tape and Reel | SOP | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |