IC FREQ MOD 4X EMI REDUCT 6TSOP
Frequency Modulator, Spread Spectrum Clock Generator IC 120MHz 1 SOT-23-6 Thin, TSOT-23-6
IC FREQ MOD 6TSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ASM3P2598AF-06OR | ASM3P2598AF-06OR | ASM3P2598AF-06OR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | |
| Frequency | 120 MHz | 120 MHz | 120 MHz |
| Bus Interface | CMOS; CMOS | CMOS; CMOS |