onsemi Clock and Timing IC ASM3P2474AF-06OR

Description
Clock Generator, 60MHz, CMOS, PDSO6
Request a Quote Datasheet
Description
Clock Generator, 60MHz, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ASM3P2474AF-06OR - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 60MHz, CMOS, PDSO6

Clock Generator, 60MHz, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
Clock and Timing IC
728-ASM3P2474AF-06OR
Clock and Timing IC 728-ASM3P2474AF-06OR
Standard Peak EMI Reducing Solution, TSOP-6, 3000-REEL Product overview: ASM3P2474AF-06OR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2474AF-06OR can be used for catalog matching and distributor lookup.

Standard Peak EMI Reducing Solution, TSOP-6, 3000-REEL Product overview: ASM3P2474AF-06OR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2474AF-06OR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2474AF-06OR - 60000-ASM3P2474AF-06OR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2474AF-06OR
60000-ASM3P2474AF-06OR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2474AF-06OR 60000-ASM3P2474AF-06OR
Manufacturer: ON Semiconductor Win Source Part Number: 60000-ASM3P2474AF-06 OR Packaging: Tape and Reel Type: Frequency Modulator, Spread Spectrum Clock Generator Mounting Style: SMD Frequency - Max: 60MHz Input: Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Family Name: ASM3P2474 Categories: Integrated Circuits Supplier Device Package: 6-TSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Introduction Date: January 01, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Family Part Number: ASM3P2474A Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 60000-ASM3P2474AF-06OR
Packaging: Tape and Reel
Type: Frequency Modulator, Spread Spectrum Clock Generator
Mounting Style: SMD
Frequency - Max: 60MHz
Input: Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: ASM3P2474
Categories: Integrated Circuits
Supplier Device Package: 6-TSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Introduction Date: January 01, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Family Part Number: ASM3P2474A
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - ASM3P2474AF-06OR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ASM3P2474AF-06OR
Clock Generators, PLLs, Frequency Synthesizers ASM3P2474AF-06OR
Frequency Modulator, Spread Spectrum Clock Generator IC 60MHz 1 SOT-23-6 Thin, TSOT-23-6

Frequency Modulator, Spread Spectrum Clock Generator IC 60MHz 1 SOT-23-6 Thin, TSOT-23-6

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2474AF-06OR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ASM3P2474AF-06OR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ASM3P2474AF-06OR
IC FREQ MOD 6TSOP

IC FREQ MOD 6TSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2474AF-06OR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ASM3P2474AF-06OR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ASM3P2474AF-06OR
IC FREQ MOD 4X EMI REDUCT 6TSOP

IC FREQ MOD 4X EMI REDUCT 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ASM3P2474AF-06OR 728-ASM3P2474AF-06OR 60000-ASM3P2474AF-06OR ASM3P2474AF-06OR ASM3P2474AF-06OR ASM3P2474AF-06OR
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2474AF-06OR Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS CMOS; CMOS
Package Type SOP Tape and Reel Surface Mount Surface Mount; SOT-23-6 Thin, TSOT-23-6 Surface Mount; Surface Mount
Features / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data