Frequency Modulator, Spread Spectrum Clock Generator IC 120MHz 1 SOT-23-6 Thin, TSOT-23-6
Clock Generator, 120MHz, CMOS, PDSO6
Frequency Modulator, Spread Spectrum Clock Generator IC 120MHz 1 SOT-23-6 Thin, TSOT-23-6
IC FREQ MOD 6TSOP
IC FREQ MOD 4X EMI REDUCT 6TSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ASM3P2274AF-06OR-ND | ASM3P2274AF-06OR | ASM3P2274AF-06OR | ASM3P2274AF-06OR | ASM3P2274AF-06OR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | SOP | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |