Manufacturer: ON Semiconductor
Win Source Part Number: 131635-ASM3P2180AF-0
Packaging: Reel - TR
Type: Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.8 V to 3.7 V
Maximum Input Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Clock Generator, 30MHz, CMOS, PDSO8
Peak EMI Reducing Solution, SOIC-8 Narrow Body, 2500-REEL Product overview: ASM3P2180AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2180AF-08SR
"Frequency Modulator, Spread Spectrum Clock Generator IC 30MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Frequency Modulator, Spread Spectrum Clock Generator IC 30MHz 1 8-SOIC (0.154", 3.90mm Width)
IC FREQ MOD EMI REDUCTION 8SOIC
IC FREQ MOD 8SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 131635-ASM3P2180AF-08SR | ASM3P2180AF-08SR | 728-ASM3P2180AF-08SR | ASM3P2180AF-08SR-ND | ASM3P2180AF-08SR | ASM3P2180AF-08SR | ASM3P2180AF-08SR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2180AF-08SR | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; 8-SOIC | SOP | Tape and Reel | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 2.8 to 3.7 volts | 2.8 to 3.7 volts | 2.8 to 3.7 volts | 2.8 to 3.7 volts |