Frequency Modulator, Spread Spectrum Clock Generator IC 45MHz 1 8-SOIC (0.154", 3.90mm Width)
IC FREQ MOD 8SOIC
IC FREQ MOD EMI REDUCTION 8SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ASM3P2108AF-08SR | ASM3P2108AF-08SR | ASM3P2108AF-08SR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts |