Peak EMI Reducing Solution, SOIC-8 Narrow Body, 2500-REEL Product overview: ASM3P2107AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2107AF-08SR
Clock Generator, 22MHz, CMOS, PDSO8
"Frequency Modulator, Spread Spectrum Clock Generator IC 22MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1147635-ASM3P2107AF-
Packaging: Reel - TR
Type: Frequency Modulator, Spread Spectrum Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 22MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: Crystal
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: ASM3P2107
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Frequency Modulator, Spread Spectrum Clock Generator IC 22MHz 1 8-SOIC (0.154", 3.90mm Width)
IC FREQ MOD EMI REDUCTION 8SOIC
IC FREQ MOD 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-ASM3P2107AF-08SR | ASM3P2107AF-08SR | ASM3P2107AF-08SR-ND | 1147635-ASM3P2107AF-08SR | ASM3P2107AF-08SR | ASM3P2107AF-08SR | ASM3P2107AF-08SR |
| Product Name | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2107AF-08SR | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | SOP; SSOP | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Frequency | 22 MHz | 22 MHz | 22 MHz | 22 MHz | 22 MHz | 22 MHz | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS |