onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P18S19BF-08SR ASM3P18S19BF-08SR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 048567-ASM3P18S19BF- 08SR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.8 V to 3.6 V Maximum Input Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 048567-ASM3P18S19BF- 08SR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.8 V to 3.6 V Maximum Input Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P18S19BF-08SR - 048567-ASM3P18S19BF-08SR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P18S19BF-08SR
048567-ASM3P18S19BF-08SR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P18S19BF-08SR 048567-ASM3P18S19BF-08SR
Manufacturer: ON Semiconductor Win Source Part Number: 048567-ASM3P18S19BF- 08SR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.8 V to 3.6 V Maximum Input Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 048567-ASM3P18S19BF-08SR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.8 V to 3.6 V
Maximum Input Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 728-ASM3P18S19BF-08SR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ASM3P18S19BF-08SR
Clock and Timing IC 728-ASM3P18S19BF-08SR
IC CLK EMI REDUCTION FREQ 8SOIC Product overview: ASM3P18S19BF-08SR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P18S19BF-08S R can be used for catalog matching and distributor lookup.

IC CLK EMI REDUCTION FREQ 8SOIC Product overview: ASM3P18S19BF-08SR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P18S19BF-08SR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 048567-ASM3P18S19BF-08SR 728-ASM3P18S19BF-08SR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P18S19BF-08SR Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 8-SOIC Reel - TR
Unlock Full Specs
to access all available technical data