onsemi 250MHz Logic IC ASM2I9940LG-32LT

Description
1:18 Clock Buffer, LVCMOS In, 250MHz, LQFP-32 Product overview: ASM2I9940LG-32LT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-ASM2I9940LG-32LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1:18 Clock Buffer, LVCMOS In, 250MHz, LQFP-32 Product overview: ASM2I9940LG-32LT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-ASM2I9940LG-32LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250MHz Logic IC
764-ASM2I9940LG-32LT
250MHz Logic IC 764-ASM2I9940LG-32LT
1:18 Clock Buffer, LVCMOS In, 250MHz, LQFP-32 Product overview: ASM2I9940LG-32LT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-ASM2I9940LG-32LT can be used for catalog matching and distributor lookup.

1:18 Clock Buffer, LVCMOS In, 250MHz, LQFP-32 Product overview: ASM2I9940LG-32LT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-ASM2I9940LG-32LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-ASM2I9940LG-32LT
Product Name 250MHz Logic IC
Gate Type Buffer/Driver; Clock
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details