onsemi PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - AS1217MY AS1217MY

Description
Manufacturer: ON Semiconductor Win Source Part Number: 911693-AS1217MY Series: * Features: Linear Regulator Controller IC Output Package: Bulk Part Status: Obsolete Family Name: AS1217 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 911693-AS1217MY Series: * Features: Linear Regulator Controller IC Output Package: Bulk Part Status: Obsolete Family Name: AS1217 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - AS1217MY - 911693-AS1217MY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - AS1217MY
911693-AS1217MY
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - AS1217MY 911693-AS1217MY
Manufacturer: ON Semiconductor Win Source Part Number: 911693-AS1217MY Series: * Features: Linear Regulator Controller IC Output Package: Bulk Part Status: Obsolete Family Name: AS1217 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 911693-AS1217MY
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Part Status: Obsolete
Family Name: AS1217
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Power Management IC
757-AS1217MY
Power Management IC 757-AS1217MY
INTEGRATED CIRCUIT / Linear Regulator Controller IC Output Product overview: AS1217MY from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-AS1217MY can be used for catalog matching and distributor lookup.

INTEGRATED CIRCUIT / Linear Regulator Controller IC Output Product overview: AS1217MY from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-AS1217MY can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear Regulator Controllers - AS1217MY - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
AS1217MY
PMIC - Voltage Regulators - Linear Regulator Controllers AS1217MY
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 911693-AS1217MY 757-AS1217MY AS1217MY
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - AS1217MY Power Management IC PMIC - Voltage Regulators - Linear Regulator Controllers
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6284KLPTR-T-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-2.9-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details