onsemi Image Sensors, Camera - AS0260CSSC28SUKA0-CR AS0260CSSC28SUKA0-CR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 911689-AS0260CSSC28S UKA0-CR Series: * Features: Image Sensor Package: Tray Family Name: AS0260 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3840 MSL Level: 6 (Time on Label) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 911689-AS0260CSSC28S UKA0-CR Series: * Features: Image Sensor Package: Tray Family Name: AS0260 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3840 MSL Level: 6 (Time on Label) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AS0260CSSC28SUKA0-CR - AS0260CSSC28SUKA0-CR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AS0260CSSC28SUKA0-CR
AS0260CSSC28SUKA0-CR
Image Sensors, Camera - AS0260CSSC28SUKA0-CR AS0260CSSC28SUKA0-CR
Manufacturer: ON Semiconductor Win Source Part Number: 911689-AS0260CSSC28S UKA0-CR Series: * Features: Image Sensor Package: Tray Family Name: AS0260 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3840 MSL Level: 6 (Time on Label) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 911689-AS0260CSSC28SUKA0-CR
Series: *
Features: Image Sensor
Package: Tray
Family Name: AS0260
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3840
MSL Level: 6 (Time on Label)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 2 MP 1/6 SOC CMOS Image Sensor

Image Sensors 2 MP 1/6 SOC CMOS Image Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AS0260CSSC28SUKA0-CR AS0260CSSC28SUKA0-CR
Product Name Image Sensors, Camera - AS0260CSSC28SUKA0-CR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11071-1006 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
VeriSens® CS-100 Series Vision Sensor - 10mm Lens, Infrared Illumination - VS CS100M03I10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details