onsemi Sipm Ic, 35Um, 8Mm X 8Mm; Product Range Onsemi ARRAYJ-60035-64P-PCB

Description
SIPM IC, 35UM, 8MM X 8MM; PRODUCT RANGE:J-SERIES SIPM SENSOR; ACTIVE AREA:8MM X 8MM; MICROCELL SIZE:35µM; NO. OF MICROCELLS:22292MICR OCELLS; PEAK WAVELENGTH TYP:420NM; SENSOR CASE STYLE:MODULE; NO. OF PINS:160PINS; MSL:MSL 1 - ROHS COMPLIANT: YES
Datasheet
Description
SIPM IC, 35UM, 8MM X 8MM; PRODUCT RANGE:J-SERIES SIPM SENSOR; ACTIVE AREA:8MM X 8MM; MICROCELL SIZE:35µM; NO. OF MICROCELLS:22292MICR OCELLS; PEAK WAVELENGTH TYP:420NM; SENSOR CASE STYLE:MODULE; NO. OF PINS:160PINS; MSL:MSL 1 - ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 35Um, 8Mm X 8Mm; Product Range Onsemi - 98AC7442 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 35Um, 8Mm X 8Mm; Product Range Onsemi
98AC7442
Sipm Ic, 35Um, 8Mm X 8Mm; Product Range Onsemi 98AC7442
SIPM IC, 35UM, 8MM X 8MM; PRODUCT RANGE:J-SERIES SIPM SENSOR; ACTIVE AREA:8MM X 8MM; MICROCELL SIZE:35µM; NO. OF MICROCELLS:22292MICR OCELLS; PEAK WAVELENGTH TYP:420NM; SENSOR CASE STYLE:MODULE; NO. OF PINS:160PINS; MSL:MSL 1 - ROHS COMPLIANT: YES

SIPM IC, 35UM, 8MM X 8MM; PRODUCT RANGE:J-SERIES SIPM SENSOR; ACTIVE AREA:8MM X 8MM; MICROCELL SIZE:35µM; NO. OF MICROCELLS:22292MICROCELLS; PEAK WAVELENGTH TYP:420NM; SENSOR CASE STYLE:MODULE; NO. OF PINS:160PINS; MSL:MSL 1 - ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 98AC7442
Product Name Sipm Ic, 35Um, 8Mm X 8Mm; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1140828-TLE493DA1B6HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details