onsemi Silicon Photomultiplier 8X8 Array; Product Range Onsemi ARRAYJ-30035-64P-PCB

Description
SILICON PHOTOMULTIPLIER 8X8 ARRAY; Product Range:J-Series SiPM Sensor; Active Area:-; Microcell Size:35µm; No. of Microcells:5676Micro cells; Peak Wavelength Typ:450nm; Sensor Case Style:Module; No. of Pins:160Pins RoHS Compliant: Yes
Datasheet
Description
SILICON PHOTOMULTIPLIER 8X8 ARRAY; Product Range:J-Series SiPM Sensor; Active Area:-; Microcell Size:35µm; No. of Microcells:5676Micro cells; Peak Wavelength Typ:450nm; Sensor Case Style:Module; No. of Pins:160Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Photomultiplier 8X8 Array; Product Range Onsemi - 82AC2417 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Photomultiplier 8X8 Array; Product Range Onsemi
82AC2417
Silicon Photomultiplier 8X8 Array; Product Range Onsemi 82AC2417
SILICON PHOTOMULTIPLIER 8X8 ARRAY; Product Range:J-Series SiPM Sensor; Active Area:-; Microcell Size:35µm; No. of Microcells:5676Micro cells; Peak Wavelength Typ:450nm; Sensor Case Style:Module; No. of Pins:160Pins RoHS Compliant: Yes

SILICON PHOTOMULTIPLIER 8X8 ARRAY; Product Range:J-Series SiPM Sensor; Active Area:-; Microcell Size:35µm; No. of Microcells:5676Microcells; Peak Wavelength Typ:450nm; Sensor Case Style:Module; No. of Pins:160Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2417
Product Name Silicon Photomultiplier 8X8 Array; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-095/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Image sensor modules - C16091-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details