onsemi Silicon Photomultiplier 4X4 Array; Product Range Onsemi ARRAYJ-30035-16P-PCB

Description
SILICON PHOTOMULTIPLIER 4X4 ARRAY; Product Range:J-Series SiPM Sensor; Active Area:4mm x 4mm; Microcell Size:35µm; No. of Microcells:5676Micro cells; Peak Wavelength Typ:450nm; Sensor Case Style:Module; No. of Pins:40Pins RoHS Compliant: Yes
Datasheet
Description
SILICON PHOTOMULTIPLIER 4X4 ARRAY; Product Range:J-Series SiPM Sensor; Active Area:4mm x 4mm; Microcell Size:35µm; No. of Microcells:5676Micro cells; Peak Wavelength Typ:450nm; Sensor Case Style:Module; No. of Pins:40Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Photomultiplier 4X4 Array; Product Range Onsemi - 82AC2416 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Photomultiplier 4X4 Array; Product Range Onsemi
82AC2416
Silicon Photomultiplier 4X4 Array; Product Range Onsemi 82AC2416
SILICON PHOTOMULTIPLIER 4X4 ARRAY; Product Range:J-Series SiPM Sensor; Active Area:4mm x 4mm; Microcell Size:35µm; No. of Microcells:5676Micro cells; Peak Wavelength Typ:450nm; Sensor Case Style:Module; No. of Pins:40Pins RoHS Compliant: Yes

SILICON PHOTOMULTIPLIER 4X4 ARRAY; Product Range:J-Series SiPM Sensor; Active Area:4mm x 4mm; Microcell Size:35µm; No. of Microcells:5676Microcells; Peak Wavelength Typ:450nm; Sensor Case Style:Module; No. of Pins:40Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2416
Product Name Silicon Photomultiplier 4X4 Array; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347300-A1147ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S3901-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details