onsemi Sipm Ic, 35Um, 8Mm X 8Mm; Product Range Onsemi ARRAYC-60035-64P-PCB

Description
SIPM IC, 35UM, 8MM X 8MM; PRODUCT RANGE:C-SERIES SIPM SENSOR; ACTIVE AREA:8MM X 8MM; MICROCELL SIZE:35µM; NO. OF MICROCELLS:18980MICR OCELLS; PEAK WAVELENGTH TYP:420NM; SENSOR CASE STYLE:MODULE; NO. OF PINS:160PINS; MSL:MSL 1 - ROHS COMPLIANT: YES
Datasheet
Description
SIPM IC, 35UM, 8MM X 8MM; PRODUCT RANGE:C-SERIES SIPM SENSOR; ACTIVE AREA:8MM X 8MM; MICROCELL SIZE:35µM; NO. OF MICROCELLS:18980MICR OCELLS; PEAK WAVELENGTH TYP:420NM; SENSOR CASE STYLE:MODULE; NO. OF PINS:160PINS; MSL:MSL 1 - ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 35Um, 8Mm X 8Mm; Product Range Onsemi - 98AC7441 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 35Um, 8Mm X 8Mm; Product Range Onsemi
98AC7441
Sipm Ic, 35Um, 8Mm X 8Mm; Product Range Onsemi 98AC7441
SIPM IC, 35UM, 8MM X 8MM; PRODUCT RANGE:C-SERIES SIPM SENSOR; ACTIVE AREA:8MM X 8MM; MICROCELL SIZE:35µM; NO. OF MICROCELLS:18980MICR OCELLS; PEAK WAVELENGTH TYP:420NM; SENSOR CASE STYLE:MODULE; NO. OF PINS:160PINS; MSL:MSL 1 - ROHS COMPLIANT: YES

SIPM IC, 35UM, 8MM X 8MM; PRODUCT RANGE:C-SERIES SIPM SENSOR; ACTIVE AREA:8MM X 8MM; MICROCELL SIZE:35µM; NO. OF MICROCELLS:18980MICROCELLS; PEAK WAVELENGTH TYP:420NM; SENSOR CASE STYLE:MODULE; NO. OF PINS:160PINS; MSL:MSL 1 - ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 98AC7441
Product Name Sipm Ic, 35Um, 8Mm X 8Mm; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers