onsemi Image Sensor, 2.2Um X 2.2Um, Igba-63; Active Pixel Size Onsemi AR0331SRSC00XUEE0-DRBR1

Description
IMAGE SENSOR, 2.2UM X 2.2UM, IGBA-63; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 2.2UM X 2.2UM, IGBA-63; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 2.2Um X 2.2Um, Igba-63; Active Pixel Size Onsemi - 30AC9248 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 2.2Um X 2.2Um, Igba-63; Active Pixel Size Onsemi
30AC9248
Image Sensor, 2.2Um X 2.2Um, Igba-63; Active Pixel Size Onsemi 30AC9248
IMAGE SENSOR, 2.2UM X 2.2UM, IGBA-63; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

IMAGE SENSOR, 2.2UM X 2.2UM, IGBA-63; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9248
Product Name Image Sensor, 2.2Um X 2.2Um, Igba-63; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16091-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details