onsemi Image Sensors, Camera - AR0331SRSC00SUCA0 AR0331SRSC00SUCA0

Description
Manufacturer: ON Semiconductor Win Source Part Number: 58647-AR0331SRSC00SU CA0 Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2048H x 1536V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 58647-AR0331SRSC00SU CA0 Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2048H x 1536V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0331SRSC00SUCA0 - AR0331SRSC00SUCA0 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0331SRSC00SUCA0
AR0331SRSC00SUCA0
Image Sensors, Camera - AR0331SRSC00SUCA0 AR0331SRSC00SUCA0
Manufacturer: ON Semiconductor Win Source Part Number: 58647-AR0331SRSC00SU CA0 Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2048H x 1536V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 58647-AR0331SRSC00SUCA0
Type: CMOS
Pixel Size: 2.2μm x 2.2μm
Active Pixel Array: 2048H x 1536V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Supply Voltage - Operating: 1.8V, 2.8V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number AR0331SRSC00SUCA0
Product Name Image Sensors, Camera - AR0331SRSC00SUCA0
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S10140-1107-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 122
Pixel Size 12 µm (0.4724 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details