onsemi Image Sensor, 2.2Um X 2.2Um, Ilcc-48; Active Pixel Size Onsemi AR0331SRSC00SUCA0-DRBR1

Description
IMAGE SENSOR, 2.2UM X 2.2UM, ILCC-48; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 2.2UM X 2.2UM, ILCC-48; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 2.2Um X 2.2Um, Ilcc-48; Active Pixel Size Onsemi - 30AC9244 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 2.2Um X 2.2Um, Ilcc-48; Active Pixel Size Onsemi
30AC9244
Image Sensor, 2.2Um X 2.2Um, Ilcc-48; Active Pixel Size Onsemi 30AC9244
IMAGE SENSOR, 2.2UM X 2.2UM, ILCC-48; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

IMAGE SENSOR, 2.2UM X 2.2UM, ILCC-48; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9244
Product Name Image Sensor, 2.2Um X 2.2Um, Ilcc-48; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1211LUA-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3.8 to 24 volts
View Details
3 suppliers
Pressure Sensors, Transducers - SP4001111XTMA1 - 934724-SP4001111XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Line sensors, For spectrophotometry - S13255-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details