onsemi Image Sensor, 2.2Um X 2.2Um, Ilcc-48; Active Pixel Size Onsemi AR0331SRSC00SUCA0-DRBR

Description
IMAGE SENSOR, 2.2UM X 2.2UM, ILCC-48; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 2.2UM X 2.2UM, ILCC-48; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 2.2Um X 2.2Um, Ilcc-48; Active Pixel Size Onsemi - 30AC9243 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 2.2Um X 2.2Um, Ilcc-48; Active Pixel Size Onsemi
30AC9243
Image Sensor, 2.2Um X 2.2Um, Ilcc-48; Active Pixel Size Onsemi 30AC9243
IMAGE SENSOR, 2.2UM X 2.2UM, ILCC-48; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

IMAGE SENSOR, 2.2UM X 2.2UM, ILCC-48; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9243
Product Name Image Sensor, 2.2Um X 2.2Um, Ilcc-48; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Image sensor modules - C16091-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details