onsemi Image Sensors, Camera - AR0330CS1C12SPKA0-CR AR0330CS1C12SPKA0-CR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 847576-AR0330CS1C12S PKA0-CR Features: Image Sensor Package: Tray Family Name: AR0330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 5 (48 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AR0330CS1C12SPKA0-CR -ND, AR0330CS1C12SPKA0-CR OS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 847576-AR0330CS1C12S PKA0-CR Features: Image Sensor Package: Tray Family Name: AR0330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 5 (48 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AR0330CS1C12SPKA0-CR -ND, AR0330CS1C12SPKA0-CR OS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0330CS1C12SPKA0-CR - AR0330CS1C12SPKA0-CR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0330CS1C12SPKA0-CR
AR0330CS1C12SPKA0-CR
Image Sensors, Camera - AR0330CS1C12SPKA0-CR AR0330CS1C12SPKA0-CR
Manufacturer: ON Semiconductor Win Source Part Number: 847576-AR0330CS1C12S PKA0-CR Features: Image Sensor Package: Tray Family Name: AR0330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 5 (48 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AR0330CS1C12SPKA0-CR -ND, AR0330CS1C12SPKA0-CR OS

Manufacturer: ON Semiconductor
Win Source Part Number: 847576-AR0330CS1C12SPKA0-CR
Features: Image Sensor
Package: Tray
Family Name: AR0330
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 5 (48 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AR0330CS1C12SPKA0-CR-ND, AR0330CS1C12SPKA0-CROS

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 3 MP 1/3 CIS

Image Sensors 3 MP 1/3 CIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0330CS1C12SPKA0-CR AR0330CS1C12SPKA0-CR
Product Name Image Sensors, Camera - AR0330CS1C12SPKA0-CR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Mini-spectrometers - C9404CAH - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 1024
Spectral Response 200 to 400 nm (2000 to 4000 Å)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details