onsemi Image Sensors, Camera - AR0330CM1C12SHAA0 AR0330CM1C12SHAA0

Description
Manufacturer: ON Semiconductor Win Source Part Number: 58646-AR0330CM1C12SH AA0 Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2304H x 1296V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 58646-AR0330CM1C12SH AA0 Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2304H x 1296V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0330CM1C12SHAA0 - AR0330CM1C12SHAA0 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0330CM1C12SHAA0
AR0330CM1C12SHAA0
Image Sensors, Camera - AR0330CM1C12SHAA0 AR0330CM1C12SHAA0
Manufacturer: ON Semiconductor Win Source Part Number: 58646-AR0330CM1C12SH AA0 Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2304H x 1296V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 58646-AR0330CM1C12SHAA0
Type: CMOS
Pixel Size: 2.2μm x 2.2μm
Active Pixel Array: 2304H x 1296V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Supply Voltage - Operating: 1.8V, 2.8V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number AR0330CM1C12SHAA0
Product Name Image Sensors, Camera - AR0330CM1C12SHAA0
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11851-1106-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details