Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030337-AR0330CM1C00
Contact Plating: Gold
Mounting: SMD (SMT)
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: CLCC
Alternative Parts (Cross-Reference): AR0330CM1C00SHAA0-DR
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | AR0330CM1C00SHAA0-DR-ND | 1030337-AR0330CM1C00SHAA0-DR |
| Product Name | Image Sensors, Camera | OEM Parts - OEM Parts (A - B) - AR0330CM1C00SHAA0-DR |