onsemi Sensor Evaluation Boards AR0230CSSC00SUEAH3-GEVB

Description
AR0230CS - Image Sensor Sensor Evaluation Board
Request a Quote Datasheet
Description
AR0230CS - Image Sensor Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - AR0230CSSC00SUEAH3-GEVBOS-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
AR0230CSSC00SUEAH3-GEVBOS-ND
Sensor Evaluation Boards AR0230CSSC00SUEAH3-GEVBOS-ND
AR0230CS - Image Sensor Sensor Evaluation Board

AR0230CS - Image Sensor Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 965736-AR0230CSSC00SUEAH3-GEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
965736-AR0230CSSC00SUEAH3-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 965736-AR0230CSSC00SUEAH3-GEVB
Win Source Part Number: 965736-AR0230CSSC00S UEAH3-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: AR0230CS Sensor Type: Image Sensor Alternative Parts (Cross-Reference): AR0230CSSC00SUEAH3-G EVBAR0230CSSC00SUEAH 3GEVB; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Other Names: AR0230CSSC00SUEAH3-G EVBOS,AR0230CSSC00SU EAH3-GEVB-ND Base Product Number: AR0230

Win Source Part Number: 965736-AR0230CSSC00SUEAH3-GEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: AR0230CS
Sensor Type: Image Sensor
Alternative Parts (Cross-Reference): AR0230CSSC00SUEAH3-GEVBAR0230CSSC00SUEAH3GEVB;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: AR0230CSSC00SUEAH3-GEVBOS,AR0230CSSC00SUEAH3-GEVB-ND
Base Product Number: AR0230

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - AR0230CSSC00SUEAH3-GEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
AR0230CSSC00SUEAH3-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards AR0230CSSC00SUEAH3-GEVB
BOARD EVAL 2 MP 1/3" CIS HB

BOARD EVAL 2 MP 1/3" CIS HB

Supplier's Site
Eval Brd, 2Mp 1/2.7 Cmos Image Sensor; Kit Application Type Onsemi - 21AH3156 - Newark, An Avnet Company
Chicago, IL, United States
Eval Brd, 2Mp 1/2.7 Cmos Image Sensor; Kit Application Type Onsemi
21AH3156
Eval Brd, 2Mp 1/2.7 Cmos Image Sensor; Kit Application Type Onsemi 21AH3156
EVAL BRD, 2MP 1/2.7" CMOS IMAGE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:On Semiconductor; Silicon Core Number:AR0230CSSC00S UEA0-DRBR; Application Sub Type:Image Sensor; Kit Contents:Eval Board RoHS Compliant: Yes

EVAL BRD, 2MP 1/2.7" CMOS IMAGE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:On Semiconductor; Silicon Core Number:AR0230CSSC00SUEA0-DRBR; Application Sub Type:Image Sensor; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Video IC Development Tools
AR0230CSSC00SUEAH3-GEVB
Video IC Development Tools AR0230CSSC00SUEAH3-GEVB
Video IC Development Tools 2 MP 1/3 CIS HB

Video IC Development Tools 2 MP 1/3 CIS HB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number AR0230CSSC00SUEAH3-GEVBOS-ND 965736-AR0230CSSC00SUEAH3-GEVB AR0230CSSC00SUEAH3-GEVB 21AH3156 AR0230CSSC00SUEAH3-GEVB
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Eval Brd, 2Mp 1/2.7 Cmos Image Sensor; Kit Application Type Onsemi Video IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,AD3PS,CJ725,MA,50 OHM - TB-83 - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305134 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details