onsemi Image Sensor, 3Um X 3Um, Igba-80; Active Pixel Size Onsemi AR0230CSSC00SUEA0-DRBR1

Description
IMAGE SENSOR, 3UM X 3UM, IGBA-80; Active Pixel Size:1928 x 1088; Pixel Size (H x W):3µm x 3µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:80Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 3UM X 3UM, IGBA-80; Active Pixel Size:1928 x 1088; Pixel Size (H x W):3µm x 3µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:80Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 3Um X 3Um, Igba-80; Active Pixel Size Onsemi - 30AC9171 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 3Um X 3Um, Igba-80; Active Pixel Size Onsemi
30AC9171
Image Sensor, 3Um X 3Um, Igba-80; Active Pixel Size Onsemi 30AC9171
IMAGE SENSOR, 3UM X 3UM, IGBA-80; Active Pixel Size:1928 x 1088; Pixel Size (H x W):3µm x 3µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:80Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

IMAGE SENSOR, 3UM X 3UM, IGBA-80; Active Pixel Size:1928 x 1088; Pixel Size (H x W):3µm x 3µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:80Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9171
Product Name Image Sensor, 3Um X 3Um, Igba-80; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Angle Sensor IC With Analog And PWM Output - A1330LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Line sensors, For spectrophotometry - S3924-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details