onsemi Development Boards, Kits, Programmers - Evaluation Boards - Sensors AR0147AT3C00XUEGH3-S2-GEVB

Description
Win Source Part Number: 1017516-AR0147AT3C00 XUEGH3-S2-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: MIPI CSI-2, Parallel Sensitivity: 60fps Supplied Contents: Board(s) Sensing Range: 1.3 Megapixel Embedded: No Utilized IC / Part: AR0147AT Sensor Type: Image Sensor Voltage - Supply: 1.14V ~ 1.26V Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-AR0147AT3C00XUEG H3-S2-GEVB
Request a Quote
Description
Win Source Part Number: 1017516-AR0147AT3C00 XUEGH3-S2-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: MIPI CSI-2, Parallel Sensitivity: 60fps Supplied Contents: Board(s) Sensing Range: 1.3 Megapixel Embedded: No Utilized IC / Part: AR0147AT Sensor Type: Image Sensor Voltage - Supply: 1.14V ~ 1.26V Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-AR0147AT3C00XUEG H3-S2-GEVB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1017516-AR0147AT3C00XUEGH3-S2-GEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1017516-AR0147AT3C00XUEGH3-S2-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1017516-AR0147AT3C00XUEGH3-S2-GEVB
Win Source Part Number: 1017516-AR0147AT3C00 XUEGH3-S2-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: MIPI CSI-2, Parallel Sensitivity: 60fps Supplied Contents: Board(s) Sensing Range: 1.3 Megapixel Embedded: No Utilized IC / Part: AR0147AT Sensor Type: Image Sensor Voltage - Supply: 1.14V ~ 1.26V Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-AR0147AT3C00XUEG H3-S2-GEVB

Win Source Part Number: 1017516-AR0147AT3C00XUEGH3-S2-GEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: MIPI CSI-2, Parallel
Sensitivity: 60fps
Supplied Contents: Board(s)
Sensing Range: 1.3 Megapixel
Embedded: No
Utilized IC / Part: AR0147AT
Sensor Type: Image Sensor
Voltage - Supply: 1.14V ~ 1.26V
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-AR0147AT3C00XUEGH3-S2-GEVB

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - AR0147AT3C00XUEGH3-S2-GEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
AR0147AT3C00XUEGH3-S2-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards AR0147AT3C00XUEGH3-S2-GEVB
1.3MP 1/4 CIS IBGA89 (8X7) RGB D

1.3MP 1/4 CIS IBGA89 (8X7) RGB D

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1017516-AR0147AT3C00XUEGH3-S2-GEVB AR0147AT3C00XUEGH3-S2-GEVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP401A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Sensor Development Tools - 1743238 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,LEE2-6+,MC1630,50 OHM - TB-899+ - Mini-Circuits
Specs
Category Developement Board
View Details