onsemi Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi AR0135CS2C19SUEA0-DRBR1

Description
IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:-; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:-; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi - 30AC9098 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi
30AC9098
Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi 30AC9098
IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:-; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:-; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9098
Product Name Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347376-A1245LLHLX-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 1464682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details