IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:54; Image Colour:Monochrome; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 30AC9065 |
| Product Name | Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi |
| Standards and Certifications | RoHS |