onsemi Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi AR0134CSSM00SPCA0-DRBR

Description
IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:54; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:54; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi - 30AC9058 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi
30AC9058
Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi 30AC9058
IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:54; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:54; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9058
Product Name Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Motion Sensor ICs - 1464849P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S10122-128Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details