onsemi Image Sensor, Rgb, Igba-63; Active Pixel Size Onsemi AR0132AT6C00XPEA0-DRBR

Description
IMAGE SENSOR, RGB, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, RGB, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, Rgb, Igba-63; Active Pixel Size Onsemi - 30AC9021 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, Rgb, Igba-63; Active Pixel Size Onsemi
30AC9021
Image Sensor, Rgb, Igba-63; Active Pixel Size Onsemi 30AC9021
IMAGE SENSOR, RGB, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

IMAGE SENSOR, RGB, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9021
Product Name Image Sensor, Rgb, Igba-63; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RTD (Resistance Temperature Detector) - P0K1.232.6W.A.010 - ODG (Origin Data Global)
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -200 to 600 C (-328 to 1112 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details