onsemi Image Sensor, Mono, Ilcc-48; Active Pixel Size Onsemi AR0130CSSM00SPCA0-DRBR

Description
IMAGE SENSOR, MONO, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, MONO, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, Mono, Ilcc-48; Active Pixel Size Onsemi - 30AC9010 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, Mono, Ilcc-48; Active Pixel Size Onsemi
30AC9010
Image Sensor, Mono, Ilcc-48; Active Pixel Size Onsemi 30AC9010
IMAGE SENSOR, MONO, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

IMAGE SENSOR, MONO, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9010
Product Name Image Sensor, Mono, Ilcc-48; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1244LLHLX-I1-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature & Humidity Sensor ICs - 1922524 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Qsop
Standards and Certifications RoHS
View Details