The Eval Board featuring the AR0130CS is a 1/3-inch CMOS digital image sensor with a resolution of 1.2 megapixels (1280 x 960). It utilizes a rolling-shutter readout and supports both video and single frame modes, making it suitable for various applications such as gaming systems and video surveillance. The sensor operates with a two-wire serial interface for programming and offers features like auto exposure control and windowing. Key performance specifications include a maximum frame rate of 60 fps at 720p HD resolution and a dynamic range of 82 dB. The sensor has a pixel size of 3.75 µm and provides 12-bit parallel output. It operates within a supply voltage range of 1.8 to 2.8 V and consumes approximately 270 mW at 60 fps. The operating temperature range is from -30°C to +70°C for ambient conditions. The product is available in various package options, including PLCC and iLCC formats.
AR0130CS - Image Sensor Sensor Evaluation Board
EVAL BRD, 1.2MP 1/3" CMOS IMAGE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:On Semiconductor; Silicon Core Number:AR0132AT6C00X
BOARD EVAL 1.2 MP 1/3" CIS HB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | AR0130CSSC00SPCAH-GEVB-ND | 21AH3148 | AR0130CSSC00SPCAH-GEVB |
| Product Name | Sensor Evaluation Boards | Eval Brd, 1.2Mp 1/3 Cmos Image Sensor; Kit Application Type Onsemi | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Developement Board |