onsemi Image Sensor, Rgb, Ilcc-48; Active Pixel Size Onsemi AR0130CSSC00SPCA0-DRBR1

Description
IMAGE SENSOR, RGB, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.1V RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, RGB, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, Rgb, Ilcc-48; Active Pixel Size Onsemi - 30AC9005 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, Rgb, Ilcc-48; Active Pixel Size Onsemi
30AC9005
Image Sensor, Rgb, Ilcc-48; Active Pixel Size Onsemi 30AC9005
IMAGE SENSOR, RGB, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.1V RoHS Compliant: Yes

IMAGE SENSOR, RGB, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9005
Product Name Image Sensor, Rgb, Ilcc-48; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA-T - 1010989-A1323LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
InGaAs image sensors, Line sensors - G17225-1024DK - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details