onsemi Image Sensor, Rgb, Ilcc-48; Active Pixel Size Onsemi AR0130CSSC00SPCA0-DRBR

Description
IMAGE SENSOR, RGB, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.1V RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, RGB, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, Rgb, Ilcc-48; Active Pixel Size Onsemi - 30AC9004 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, Rgb, Ilcc-48; Active Pixel Size Onsemi
30AC9004
Image Sensor, Rgb, Ilcc-48; Active Pixel Size Onsemi 30AC9004
IMAGE SENSOR, RGB, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.1V RoHS Compliant: Yes

IMAGE SENSOR, RGB, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9004
Product Name Image Sensor, Rgb, Ilcc-48; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers