Manufacturer: Aptina-ON-Semiconduc
Win Source Part Number: 139135-AR0130CSSC00S
Category: Sensors,Transducers
Family: Image Sensors, Camera
Series: DR-Pix?
Packaging: Tray
Type: CMOS
Operating Temperature Range: -30°C ~ 70°C (TA)
Package: 48-LQFN
Manufacturer Device Package: 48-PLCC (11.43x11.43)
Operating Supply Voltage: 1.8V, 2.8V
Pixel Size: 3.75μm x 3.75μm
Active Pixel Array: 1280H x 960V
Frames per Second: 45
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 139135-AR0130CSSC00SPBA0 |
| Product Name | Sensors,Transducers |