Bipolar (BJT) Transistor NPN 200V 700mA 120MHz 1.5W Through Hole TO-126ML
TRANS NPN 200V 0.7A TO126ML
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | AML2002-ND | AML2002 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |