onsemi Interface - Interface - Drivers, Receivers, Transceivers - AMIS41683CANN1RG AMIS41683CANN1RG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1144463-AMIS41683CAN N1RG Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: AMIS41683 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Introduction Date: July 01, 2008 ECCN: 5A001.a.4 Country of Origin: Indonesia, Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1144463-AMIS41683CAN N1RG Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: AMIS41683 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Introduction Date: July 01, 2008 ECCN: 5A001.a.4 Country of Origin: Indonesia, Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AMIS41683CANN1RG - 1144463-AMIS41683CANN1RG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AMIS41683CANN1RG
1144463-AMIS41683CANN1RG
Interface - Interface - Drivers, Receivers, Transceivers - AMIS41683CANN1RG 1144463-AMIS41683CANN1RG
Manufacturer: ON Semiconductor Win Source Part Number: 1144463-AMIS41683CAN N1RG Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: AMIS41683 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Introduction Date: July 01, 2008 ECCN: 5A001.a.4 Country of Origin: Indonesia, Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1144463-AMIS41683CANN1RG
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Family Name: AMIS41683
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Introduction Date: July 01, 2008
ECCN: 5A001.a.4
Country of Origin: Indonesia, Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - AMIS41683CANN1RG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AMIS41683CANN1RG
Drivers, Receivers, Transceivers AMIS41683CANN1RG
1/1 Transceiver Half CANbus 14-SOIC

1/1 Transceiver Half CANbus 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1144463-AMIS41683CANN1RG AMIS41683CANN1RG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AMIS41683CANN1RG Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DT - 883740-MC74LCX245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details