onsemi Interface - Interface - Drivers, Receivers, Transceivers - AMIS41683CANN1G AMIS41683CANN1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 911395-AMIS41683CANN 1G Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AMIS41683 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 911395-AMIS41683CANN 1G Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AMIS41683 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AMIS41683CANN1G - 911395-AMIS41683CANN1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AMIS41683CANN1G
911395-AMIS41683CANN1G
Interface - Interface - Drivers, Receivers, Transceivers - AMIS41683CANN1G 911395-AMIS41683CANN1G
Manufacturer: ON Semiconductor Win Source Part Number: 911395-AMIS41683CANN 1G Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AMIS41683 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 911395-AMIS41683CANN1G
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half CANbus 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AMIS41683
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - AMIS41683CANN1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AMIS41683CANN1G
Drivers, Receivers, Transceivers AMIS41683CANN1G
1/1 Transceiver Half CANbus 14-SOIC

1/1 Transceiver Half CANbus 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 911395-AMIS41683CANN1G AMIS41683CANN1G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AMIS41683CANN1G Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details