Manufacturer: ON Semiconductor
Win Source Part Number: 009688-AMIS41682CANM
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Family Name: AMIS41682
Introduction Date: November 16, 2006
ECCN: 5A001.a.4
Country of Origin: Indonesia, Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 009688-AMIS41682CANM1RG |
| Product Name | Integrated Circuits(ICs) |