onsemi Interface - Interface - Drivers, Receivers, Transceivers - AMIS30663CANG2RG AMIS30663CANG2RG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1144461-AMIS30663CAN G2RG Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1144461-AMIS30663CAN G2RG Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30663CANG2RG - 1144461-AMIS30663CANG2RG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30663CANG2RG
1144461-AMIS30663CANG2RG
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30663CANG2RG 1144461-AMIS30663CANG2RG
Manufacturer: ON Semiconductor Win Source Part Number: 1144461-AMIS30663CAN G2RG Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1144461-AMIS30663CANG2RG
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Drivers, Receivers, Transceivers - AMIS30663CANG2RG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AMIS30663CANG2RG
Drivers, Receivers, Transceivers AMIS30663CANG2RG
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - AMIS30663CANG2RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AMIS30663CANG2RG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AMIS30663CANG2RG
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1144461-AMIS30663CANG2RG AMIS30663CANG2RG AMIS30663CANG2RG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AMIS30663CANG2RG Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details