onsemi Interface - Interface - Drivers, Receivers, Transceivers - AMIS30660CANH2RG AMIS30660CANH2RG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 009687-AMIS30660CANH 2RG Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 009687-AMIS30660CANH 2RG Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30660CANH2RG - 009687-AMIS30660CANH2RG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30660CANH2RG
009687-AMIS30660CANH2RG
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30660CANH2RG 009687-AMIS30660CANH2RG
Manufacturer: ON Semiconductor Win Source Part Number: 009687-AMIS30660CANH 2RG Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 009687-AMIS30660CANH2RG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - AMIS30660CANH2RG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AMIS30660CANH2RG
Drivers, Receivers, Transceivers AMIS30660CANH2RG
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - AMIS30660CANH2RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AMIS30660CANH2RG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AMIS30660CANH2RG
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 009687-AMIS30660CANH2RG AMIS30660CANH2RG AMIS30660CANH2RG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AMIS30660CANH2RG Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details