Bipolar Motor Driver Power MOSFET I²C 32-NQFP (7x7)
Manufacturer: ON Semiconductor
Win Source Part Number: 1144458-AMIS30624C62
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 165°C (TJ)
Package: 32-VQFN Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.75 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (4)
Output Current: 570mA
Voltage - Load: 6.5 V ~ 29 V
Motor Type - Stepper: Bipolar
Step Resolution: 1/2, 1/4, 1/8, 1/16
Family Name: AMIS-30624
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-NQFP (7x7)
Alternative Parts (Cross-Reference): TC78S122FTG; TB67H452FTG; TC78S122FTG,EL;
Introduction Date: April 11, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Microstepping motor driver and controller with I2C bus and stall detection, NQFP32, 7x7, 2500-REEL Product overview: AMIS30624C6245RG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30624C6245RG
IC MTR DRV BIPLR 4.75-5.5V 32QFP
Bipolar Motor Driver Power MOSFET I²C 32-NQFP (7x7)
MOTOR DRIVER, MICRO-STEPPING, NQFP-32; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:570mA; Output Voltage:40V; Driver Case Style:NQFP; No. of Pins:32Pins; Supply Voltage Min:4.75V; Supply Voltage Max:29V; Operating RoHS Compliant: Yes
IC MTR DRV BIPLR 4.75-5.5V 32QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 766-1002-2-ND | 1144458-AMIS30624C6245RG | 744-AMIS30624C6245RG | AMIS30624C6245RG | AMIS30624C6245RG | 50AC4823 | AMIS30624C6245RG |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - AMIS30624C6245RG | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Micro-Stepping, Nqfp-32; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; 32-VQFN Exposed Pad | ||||||
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | |||
| AC Input | 5 to 6 volts | 5 to 6 volts | 5 to 29 volts | ||||
| DC Input | 5 to 6 volts | 5 to 6 volts | 29 volts | 5 to 29 volts | |||
| Voltage | 6.5 to 29 volts | 40 volts |