Manufacturer: ON Semiconductor
Win Source Part Number: 1144457-AMIS30624C62
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Power MOSFET I²C 32-NQFP (7x7)
STEPPER MOTOR CONTROLLER, 0.8A, QCC32, 7 X 7 MM, LEAD FREE, NQFP-32 Product overview: AMIS30624C6245G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30624C6245G can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 4.75-5.5V 32QFP
IC MTR DRV BIPLR 4.75-5.5V 32QFP
Bipolar Motor Driver Power MOSFET I²C 32-NQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1144457-AMIS30624C6245G | AMIS30624C6245G-ND | 744-AMIS30624C6245G | AMIS30624C6245G | AMIS30624C6245G | AMIS30624C6245G |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AMIS30624C6245G | Motor Drivers, Controllers | Stepper 0.8A Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 32-VQFN Exposed Pad | |||||
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | |||
| AC Input | 5 to 6 volts | |||||
| DC Input | 5 to 6 volts | 29 volts | ||||
| Voltage | 6.5 to 29 volts |