The AMIS30624C6244RG is a micro-stepping motor driver designed for precise control of two-phase stepper motors. It features a built-in position controller that can be configured for various motor types and positioning parameters, including speed, acceleration, and deceleration. The driver supports I2C communication, allowing up to 32 drivers to be connected to a single I2C master, which simplifies system design. This device operates with a peak current of up to 800 mA and is compatible with supply voltages ranging from 6.5 V to 29 V. It incorporates advanced features such as sensorless step-loss detection, which helps maintain accurate positioning and prevents the motor from losing steps during operation. The AMIS30624C6244RG is suitable for applications in automotive, industrial equipment, and automation systems, particularly where silent operation and high positioning resolution are required. The operating temperature range is from -40°C to 165°C, making it suitable for a variety of environments.
Microstepping motor driver and controller with I2C bus and stall detection, SOIC-20 Wide Body, 1500-REEL Product overview: AMIS30624C6244RG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30624C6244RG
Manufacturer: ON Semiconductor
Win Source Part Number: 126103-AMIS30624C624
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 570mA
Voltage - Load: 6.5 V to 29 V
Motor Type - Stepper: Bipolar
Step Resolution: 1/2, 1/4, 1/8, 1/16
Family Name: AMIS-30624
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 165°C (TJ)
Case / Package: 20-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.5 V
Alternative Parts (Cross-Reference): BD63847EFV-E2; BD6395FP-E2; BM62350MUV-E2; BD68715EFV-E2;
Introduction Date: April 11, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET I²C 20-SOIC
IC MTRDRV BIPLR 4.75-5.5V 20SOIC
Bipolar Motor Driver Power MOSFET I²C 20-SOIC
MOTOR DRIVER, STEPPER, 800mA, SOIC20; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:29V; Product Range:- RoHS Compliant: Yes
IC MTRDRV BIPLR 4.75-5.5V 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AMIS30624C6244RG | 126103-AMIS30624C6244RG | 766-1001-2-ND | AMIS30624C6244RG | AMIS30624C6244RG | 03P0834 | AMIS30624C6244RG |
| Product Name | SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AMIS30624C6244RG | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, 800Ma, Soic20; Motor Type Onsemi | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | |||
| DC Input | 29 volts | 5 to 6 volts | 5 to 6 volts | 8 to 29 volts | |||
| AC Input | 5 to 6 volts | 5 to 6 volts | 8 to 29 volts | ||||
| Continuous Current | 0.5700 amps | 0.5700 amps | 0.8000 amps | ||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" |