onsemi Motor Drivers, Controllers AMIS30624C6244G

Description
Bipolar Motor Driver Power MOSFET I²C 20-SOIC
Request a Quote Datasheet
Description
Bipolar Motor Driver Power MOSFET I²C 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - AMIS30624C6244GOS-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
AMIS30624C6244GOS-ND
Motor Drivers, Controllers AMIS30624C6244GOS-ND
Bipolar Motor Driver Power MOSFET I²C 20-SOIC

Bipolar Motor Driver Power MOSFET I²C 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1044951-AMIS30624C6244G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1044951-AMIS30624C6244G
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1044951-AMIS30624C6244G
Win Source Part Number: 1044951-AMIS30624C62 44G Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 38 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 570mA Function: Driver - Fully Integrated, Control and Power Stage Interface: I2C Output Configuration: Half Bridge (4) Voltage - Load: 6.5V ~ 29V Motor Type - Stepper: Bipolar Step Resolution: 1/2, 1/4, 1/8, 1/16 Voltage - Supply: 4.75V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 165°C (TJ) Alternative Parts (Cross-Reference): UC3637DW; AMIS30623C6238RG; AMIS30621C6213G; AMIS30621C6213RG; UC3637DWTR; UC2637DW; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AMIS30624C6244G-ND,A MIS30624C6244GOS Base Product Number: AMIS30624 Product Status: Obsolete

Win Source Part Number: 1044951-AMIS30624C6244G
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 38
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 570mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (4)
Voltage - Load: 6.5V ~ 29V
Motor Type - Stepper: Bipolar
Step Resolution: 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 4.75V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 165°C (TJ)
Alternative Parts (Cross-Reference): UC3637DW; AMIS30623C6238RG; AMIS30621C6213G; AMIS30621C6213RG; UC3637DWTR; UC2637DW;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: AMIS30624C6244G-ND,AMIS30624C6244GOS
Base Product Number: AMIS30624
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SOIC Motor Driver IC
744-AMIS30624C6244G
SOIC Motor Driver IC 744-AMIS30624C6244G
Microstepping motor driver and controller with I2C bus and stall detection, SOIC-20 Wide Body, 38-TUBE Product overview: AMIS30624C6244G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30624C6244G can be used for catalog matching and distributor lookup.

Microstepping motor driver and controller with I2C bus and stall detection, SOIC-20 Wide Body, 38-TUBE Product overview: AMIS30624C6244G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30624C6244G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - AMIS30624C6244G - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AMIS30624C6244G
PMIC - Motor Drivers, Controllers AMIS30624C6244G
IC MTRDRV BIPLR 4.75-5.5V 20SOIC

IC MTRDRV BIPLR 4.75-5.5V 20SOIC

Supplier's Site Datasheet
Motor Drivers, Controllers - AMIS30624C6244G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AMIS30624C6244G
Motor Drivers, Controllers AMIS30624C6244G
Bipolar Motor Driver Power MOSFET I²C 20-SOIC

Bipolar Motor Driver Power MOSFET I²C 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number AMIS30624C6244GOS-ND 1044951-AMIS30624C6244G 744-AMIS30624C6244G AMIS30624C6244G AMIS30624C6244G
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers SOIC Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Configuration PCB Mount; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F) -40 C (-40 F) -40 to 165 C (-40 to 329 F)
AC Input 5 to 6 volts 5 to 6 volts
DC Input 5 to 6 volts 5 to 6 volts 29 volts
Unlock Full Specs
to access all available technical data