Bipolar Motor Driver LIN 32-NQFP (7x7)
Win Source Part Number: 1024375-AMIS30623C62
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 570mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: LIN
Output Configuration: Half Bridge (4)
Voltage - Load: 6.5V ~ 29V
Motor Type - Stepper: Bipolar
Step Resolution: 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 6.5V ~ 29V
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-NQFP (7x7)
Temperature Range - Operating: -40°C ~ 165°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: AMIS30623
Product Status: Obsolete
STEPPER MOTOR CONTROLLER, 0.8A, QCC32, 7 X 7 MM, LEAD FREE, MO-220, NQFP-32 Product overview: AMIS30623C623BRG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30623C623BRG
Bipolar Motor Driver LIN 32-NQFP (7x7)
IC MTR DRVR BIPLR 6.5-29V 32NQFP
IC MTR DRVR BIPLR 6.5-29V 32NQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AMIS30623C623BRG-ND | 1024375-AMIS30623C623BRG | 744-AMIS30623C623BRG | AMIS30623C623BRG | AMIS30623C623BRG | AMIS30623C623BRG |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Stepper 0.8A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; 32-VQFN Exposed Pad | |||||
| Communication | LIN | LIN | ||||
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | ||
| AC Input | 6 to 29 volts | 6 to 29 volts |